CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Operating Temperature Min:-55°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2843 |
| Product Name | Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 0.1000 microF |