Vishay Intertechnology, Inc. Ceramic Capacitors 1C10C0G222J100B

Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10C0G222J100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10C0G222J100B-ND
Ceramic Capacitors 1C10C0G222J100B-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 2200Pf 100V, C0G, 5%, Radial; Capacitance Vishay - 08J5371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, C0G, 5%, Radial; Capacitance Vishay
08J5371
Ceramic Capacitor 2200Pf 100V, C0G, 5%, Radial; Capacitance Vishay 08J5371
CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1C10C0G222J100B-ND 08J5371
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf 100V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details