Vishay Intertechnology, Inc. Ceramic Capacitors 1C10C0G220J100B

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10C0G220J100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10C0G220J100B-ND
Ceramic Capacitors 1C10C0G220J100B-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
22pF 100V Capacitor
60-1C10C0G220J100B
22pF 100V Capacitor 60-1C10C0G220J100B
Cap Ceramic 22pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: 1C10C0G220J100B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G220J100B can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: 1C10C0G220J100B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G220J100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Vishay - 66C5978 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Vishay
66C5978
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Vishay 66C5978
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1C10C0G220J100B-ND 60-1C10C0G220J100B 66C5978
Product Name Ceramic Capacitors 22pF 100V Capacitor Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details