Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121573-19TQ015STRR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 19A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: 19TQ015
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 360mV at 19A
Current - Reverse Leakage at Vr: 1.5mA at 15V
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 15V 19A TO263AB Product overview: 19TQ015STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-19TQ015STRR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 15V 19A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1121573-19TQ015STRR | 19TQ015STRR-ND | 280-19TQ015STRR | 19TQ015STRR |
| Product Name | Hard To Find - 19TQ015STRR | Single Diodes | Schottky 15V 19A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed |