Vishay Precision Group Tantalum Capacitors 199D686X9020F6V1

Description
68µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D686X9020F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D686X9020F6V1-ND
Tantalum Capacitors 199D686X9020F6V1-ND
68µF Conformal Coated Tantalum Capacitors 20V Radial

68µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D686X9020F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D686X9020F6V1
Tantalum Capacitors 199D686X9020F6V1
CAP TANT 68UF 10% 20V RADIAL

CAP TANT 68UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 20V, Radial 10%; Capacitance Vishay - 30C9347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, Radial 10%; Capacitance Vishay
30C9347
Capacitor Tant, 68Uf, 20V, Radial 10%; Capacitance Vishay 30C9347
CAPACITOR TANT, 68UF, 20V, RADIAL 10%; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 68UF, 20V, RADIAL 10%; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D686X9020F6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D686X9020F6V1
Capacitors - Tantalum Capacitors 199D686X9020F6V1
CAP TANT 68UF 10% 20V RADIAL

CAP TANT 68UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D686X9020F6V1-ND 199D686X9020F6V1 30C9347 199D686X9020F6V1
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 20V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814733 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details