The 199D686X9010D6B1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF and a voltage rating of 10 V. It is designed with a solid-electrolyte construction, providing low leakage current and low dissipation factor, making it suitable for various applications in consumer, commercial, and industrial equipment. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It is available in multiple lead styles and case sizes, and can be ordered with either tin/lead or lead-free terminations. The product is compliant with RoHS standards when marked accordingly. The capacitor's performance is validated through a life test, ensuring reliability under specified conditions.
68µF Conformal Coated Tantalum Capacitors 10V Radial
199D686X9010D6B1E3 ROHS COMPLIANT: YES
CAP TANT 68UF 10% 10V RADIAL
CAP TANT 68UF 10% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D686X9010D6B1E3-ND | 15P7527 | 199D686X9010D6B1E3 | 199D686X9010D6B1E3 |
| Product Name | Tantalum Capacitors | 199D686X9010D6B1E3 Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |