Vishay Precision Group Tantalum Capacitors 199D685X9025C1V1

Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D685X9025C1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D685X9025C1V1-ND
Tantalum Capacitors 199D685X9025C1V1-ND
6.8µF Conformal Coated Tantalum Capacitors 25V Radial

6.8µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D685X9025C1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D685X9025C1V1
Capacitors - Tantalum Capacitors 199D685X9025C1V1
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 199D685X9025C1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X9025C1V1
Tantalum Capacitors 199D685X9025C1V1
CAP TANT 6.8UF 10% 25V RADIAL

CAP TANT 6.8UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 25V, Radial 10%; Capacitance Vishay - 30C8941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, Radial 10%; Capacitance Vishay
30C8941
Capacitor Tant, 6.8Uf, 25V, Radial 10%; Capacitance Vishay 30C8941
CAPACITOR TANT, 6.8UF, 25V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 6.8UF, 25V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D685X9025C1V1-ND 199D685X9025C1V1 199D685X9025C1V1 30C8941
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details