The 199D685X9020C2B1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 20 V and a tolerance of ±10%. This solid-electrolyte capacitor is designed with radial leads and is available in various lead styles and case sizes. It offers low leakage current and low dissipation factor, making it suitable for a wide range of applications in consumer, commercial, and industrial equipment. The operating temperature range is from -55 °C to +85 °C, with the possibility of derating to +125 °C. The capacitor is compliant with RoHS standards when marked with "L" in the body. It is packaged in standard tape and reel formats, facilitating automated assembly processes.
6.8µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 6.8UF 10% 20V RADIAL
199D685X9020C2B1E3 ROHS COMPLIANT: YES
CAP TANT 6.8UF 10% 20V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D685X9020C2B1E3-ND | 199D685X9020C2B1E3 | 15P7470 | 199D685X9020C2B1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D685X9020C2B1E3 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |