Vishay Intertechnology, Inc. Tantalum Capacitors 199D685X9016B1V1E3

Description
6.8µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D685X9016B1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D685X9016B1V1E3-ND
Tantalum Capacitors 199D685X9016B1V1E3-ND
6.8µF Conformal Coated Tantalum Capacitors 16V Radial

6.8µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1164138-199D685X9016B1V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1164138-199D685X9016B1V1E3
Capacitors - Tantalum Capacitors 1164138-199D685X9016B1V1E3
Win Source Part Number: 1164138-199D685X9016 B1V1E3 Category: Capacitors>Tantalum Capacitors Series: TANTALEX®, 199D Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 16 V Lead Spacing: 0.100" (2.54mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: B Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: Vishay Sprague

Win Source Part Number: 1164138-199D685X9016B1V1E3
Category: Capacitors>Tantalum Capacitors
Series: TANTALEX®, 199D
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 16 V
Lead Spacing: 0.100" (2.54mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: B
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
6.8uF 16V Capacitor
59-199D685X9016B1V1E3
6.8uF 16V Capacitor 59-199D685X9016B1V1E3
Cap Tant Solid 6.8uF 16V 10% (5 X 7.62mm) Radial 2.54mm 125°C Bulk Product overview: 199D685X9016B1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D685X9016B1V1E 3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 16V 10% (5 X 7.62mm) Radial 2.54mm 125°C Bulk Product overview: 199D685X9016B1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D685X9016B1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D685X9016B1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D685X9016B1V1E3
Capacitors - Tantalum Capacitors 199D685X9016B1V1E3
CAP TANT 6.8UF 10% 16V RADIAL

CAP TANT 6.8UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - 199D685X9016B1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X9016B1V1E3
Tantalum Capacitors 199D685X9016B1V1E3
CAP TANT 6.8UF 10% 16V RADIAL

CAP TANT 6.8UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 16V, Radial 10%; Capacitance Vishay - 75M2024 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 16V, Radial 10%; Capacitance Vishay
75M2024
Capacitor Tant, 6.8Uf, 16V, Radial 10%; Capacitance Vishay 75M2024
CAPACITOR TANT, 6.8UF, 16V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 16V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D685X9016B1V1E3-ND 1164138-199D685X9016B1V1E3 59-199D685X9016B1V1E3 199D685X9016B1V1E3 199D685X9016B1V1E3 75M2024
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 6.8uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 16V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details