Vishay Intertechnology, Inc. Tantalum Capacitors 199D685X0035D1V1

Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D685X0035D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D685X0035D1V1-ND
Tantalum Capacitors 199D685X0035D1V1-ND
6.8µF Conformal Coated Tantalum Capacitors 35V Radial

6.8µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D685X0035D1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D685X0035D1V1
Capacitors - Tantalum Capacitors 199D685X0035D1V1
CAP TANT 6.8UF 20% 35V RADIAL

CAP TANT 6.8UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D685X0035D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X0035D1V1
Tantalum Capacitors 199D685X0035D1V1
CAP TANT 6.8UF 20% 35V RADIAL

CAP TANT 6.8UF 20% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 35V, Radial 20%; Capacitance Vishay - 30C8938 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Radial 20%; Capacitance Vishay
30C8938
Tantalum Capacitor, 6.8Uf, 35V, Radial 20%; Capacitance Vishay 30C8938
TANTALUM CAPACITOR, 6.8UF, 35V, RADIAL 20%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

TANTALUM CAPACITOR, 6.8UF, 35V, RADIAL 20%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D685X0035D1V1-ND 199D685X0035D1V1 199D685X0035D1V1 30C8938
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers