6.8µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 6.8UF 20% 16V RADIAL
199D685X0016B1V1E3 ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D685X0016B1V1E3-ND | 199D685X0016B1V1E3 | 15P7425 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 199D685X0016B1V1E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF |