0.68µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.68UF 10% 35V RADIAL
199D684X9035A6B1E3 ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D684X9035A6B1E3-ND | 199D684X9035A6B1E3 | 15P7416 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 199D684X9035A6B1E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.6800 microF | 0.6800 microF |