0.68µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.68UF 20% 35V RADIAL
Capacitor,0.68uF,35V
CAP TANT 0.68UF 20% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D684X0035AXB1-ND | 199D684X0035AXB1 | 49C6433 | 199D684X0035AXB1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,0.68Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |