The 199D566X96R3D2V1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 56 µF with a tolerance of ±10% and a voltage rating of 6.3V. This solid-electrolyte capacitor is designed with radial leads and is available in multiple lead styles and case sizes, making it versatile for various applications. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand up to +125 °C under voltage derating conditions. The capacitor exhibits low leakage current and low dissipation factor, ensuring reliable performance in consumer, commercial, and industrial equipment. It is offered in both lead (Pb)-free and traditional tin/lead terminations, with RoHS compliance indicated by an "L" marking on the body. The product is packaged in standard tape and reel formats, facilitating automated assembly processes.
56µF Conformal Coated Tantalum Capacitors 6.3V Radial
199D, 56 F, +/-10 %, 6.3 V, D-Size Radial RoHS Compliant: No
CAP TANT 56UF 10% 6.3V RADIAL
CAP TANT 56UF 10% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D566X96R3D2V1-ND | 49C6432 | 199D566X96R3D2V1 | 199D566X96R3D2V1 |
| Product Name | Tantalum Capacitors | 199D, 56 F, +/-10 %, 6.3 V, D-Size Radial Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF |