56µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 56UF 10% 6.3V RADIAL
CAP TANT 56UF 10% 6.3V RADIAL
199D, 56 F, +/-10 %, 6.3 V, D-Size Radial RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D566X96R3D1V1-ND | 199D566X96R3D1V1 | 199D566X96R3D1V1 | 49C6431 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D, 56 F, +/-10 %, 6.3 V, D-Size Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF |