Vishay Precision Group Tantalum Capacitors - 199D476X9035F6V1 199D476X9035F6V1

Description
Manufacturer: Vishay Win Source Part Number: 905651-199D476X9035F 6V1 Series: TANTALEX®, 199D Operating Temperature Range: -55°C ~ 85°C Features: Conformal Coated Tantalum Capacitors Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905651-199D476X9035F 6V1 Series: TANTALEX®, 199D Operating Temperature Range: -55°C ~ 85°C Features: Conformal Coated Tantalum Capacitors Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X9035F6V1 - 905651-199D476X9035F6V1 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 199D476X9035F6V1
905651-199D476X9035F6V1
Tantalum Capacitors - 199D476X9035F6V1 905651-199D476X9035F6V1
Manufacturer: Vishay Win Source Part Number: 905651-199D476X9035F 6V1 Series: TANTALEX®, 199D Operating Temperature Range: -55°C ~ 85°C Features: Conformal Coated Tantalum Capacitors Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040

Manufacturer: Vishay
Win Source Part Number: 905651-199D476X9035F6V1
Series: TANTALEX®, 199D
Operating Temperature Range: -55°C ~ 85°C
Features: Conformal Coated Tantalum Capacitors Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040

Buy Now Datasheet
Tantalum Capacitors - 199D476X9035F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X9035F6V1-ND
Tantalum Capacitors 199D476X9035F6V1-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial

47µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Singapore, Singapore
47uF 35V Capacitor
59-199D476X9035F6V1
47uF 35V Capacitor 59-199D476X9035F6V1
Cap Tant Solid 47uF 35V 10% (9.6 X 19mm) Radial 5.08mm 125°C Bulk Product overview: 199D476X9035F6V1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X9035F6V1 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V 10% (9.6 X 19mm) Radial 5.08mm 125°C Bulk Product overview: 199D476X9035F6V1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X9035F6V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D476X9035F6V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D476X9035F6V1
Capacitors - Tantalum Capacitors 199D476X9035F6V1
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay - 30C8933 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay
30C8933
Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay 30C8933
TANTALUM CAPACITOR, 47UF, 35V, RADIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 35V, RADIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D476X9035F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X9035F6V1
Tantalum Capacitors 199D476X9035F6V1
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905651-199D476X9035F6V1 199D476X9035F6V1-ND 59-199D476X9035F6V1 199D476X9035F6V1 30C8933 199D476X9035F6V1
Product Name Tantalum Capacitors - 199D476X9035F6V1 Tantalum Capacitors 47uF 35V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Through Hole Through Hole Through Hole; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC105K020P01-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers