47µF Conformal Coated Tantalum Capacitors 35V Radial
CAPACITOR TANT, 47UF, 35V, RADIAL 10%, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes
CAP, 47µF, 35V, 10%, THROUGH HOLE; Capacitance:47µF; Voltage Rating:35V; Product Range:199D Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5.08mm; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP TANT 47UF 10% 35V RADIAL
CAP TANT 47UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1177-2-ND | 15P7377 | 97Y9750 | 199D476X9035F6B1E3 | 199D476X9035F6B1E3 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 47Uf, 35V, Radial 10%, Full Reel; Capacitance Vishay | Cap, 47Μf, 35V, 10%, Through Hole; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |