Vishay Intertechnology, Inc. Tantalum Capacitors 199D476X9020E6V1

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X9020E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X9020E6V1-ND
Tantalum Capacitors 199D476X9020E6V1-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial

47µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X9020E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X9020E6V1
Tantalum Capacitors 199D476X9020E6V1
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay - 30C8931 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay
30C8931
Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay 30C8931
TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 20V, RADIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D476X9020E6V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D476X9020E6V1
Capacitors - Tantalum Capacitors 199D476X9020E6V1
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D476X9020E6V1-ND 199D476X9020E6V1 30C8931 199D476X9020E6V1
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers