47µF Conformal Coated Tantalum Capacitors 16V Radial
Cap Tant Solid 47uF 16V 10% (8.6 X 15mm) Radial 5.08mm 125°C Bulk Product overview: 199D476X9016E6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X9016E6V1E
CAP TANT 47UF 10% 16V RADIAL
CAP TANT 47UF 10% 16V RADIAL
TANTALUM CAPACITOR, 47UF, 16V, RADIAL 10%; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X9016E6V1E3-ND | 59-199D476X9016E6V1E3 | 199D476X9016E6V1E3 | 199D476X9016E6V1E3 | 23M2750 |
| Product Name | Tantalum Capacitors | 47uF 16V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |