47µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 47UF 10% 10V RADIAL
CAP TANT 47UF 10% 10V RADIAL
CAPACITOR TANT, 47UF, 10V, RADIAL 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X9010D1V1-ND | 199D476X9010D1V1 | 199D476X9010D1V1 | 49C6411 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 10V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |