47µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 47UF 20% 6.3V RADIAL
Capacitor,47uF,6.3VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D476X06R3DXV1-ND | 199D476X06R3DXV1 | 30C9331 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,47Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |