Vishay Intertechnology, Inc. Tantalum Capacitors 199D476X0010D6C1E3

Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X0010D6C1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X0010D6C1E3-ND
Tantalum Capacitors 199D476X0010D6C1E3-ND
47µF Conformal Coated Tantalum Capacitors 10V Radial

47µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X0010D6C1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X0010D6C1E3
Tantalum Capacitors 199D476X0010D6C1E3
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D476X0010D6C1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D476X0010D6C1E3
Capacitors - Tantalum Capacitors 199D476X0010D6C1E3
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D476X0010D6C1E3-ND 199D476X0010D6C1E3 199D476X0010D6C1E3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details