Vishay Precision Group Tantalum Capacitors 199D476X0010D1V1

Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D476X0010D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X0010D1V1-ND
Tantalum Capacitors 199D476X0010D1V1-ND
47µF Conformal Coated Tantalum Capacitors 10V Radial

47µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D476X0010D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X0010D1V1
Tantalum Capacitors 199D476X0010D1V1
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 10V, Radial 20%; Capacitance Vishay - 30C8926 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, Radial 20%; Capacitance Vishay
30C8926
Capacitor Tant, 47Uf, 10V, Radial 20%; Capacitance Vishay 30C8926
CAPACITOR TANT, 47UF, 10V, RADIAL 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 47UF, 10V, RADIAL 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D476X0010D1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D476X0010D1V1
Capacitors - Tantalum Capacitors 199D476X0010D1V1
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D476X0010D1V1-ND 199D476X0010D1V1 30C8926 199D476X0010D1V1
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 10V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC156K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers