4.7µF Conformal Coated Tantalum Capacitors 6.3V Radial
Capacitor,4.7uF,6.3V
CAP TANT 4.7UF 10% 6.3V RADIAL
CAP TANT 4.7UF 10% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X96R3A1V1-ND | 49C6391 | 199D475X96R3A1V1 | 199D475X96R3A1V1 |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |