4.7µF Conformal Coated Tantalum Capacitors 50V Radial
CAP TANT 4.7UF 10% 50V RADIAL
CAPACITOR TANT, 4.7UF, 50V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
CAP TANT 4.7UF 10% 50V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X9050DYV1-ND | 199D475X9050DYV1 | 30C8925 | 199D475X9050DYV1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 4.7Uf, 50V, Radial 10%; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |