Vishay Precision Group Tantalum Capacitors 199D475X9035CYV1

Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9035CYV1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9035CYV1-ND
Tantalum Capacitors 199D475X9035CYV1-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial

4.7µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D475X9035CYV1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9035CYV1
Tantalum Capacitors 199D475X9035CYV1
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D475X9035CYV1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X9035CYV1
Capacitors - Tantalum Capacitors 199D475X9035CYV1
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay - 30C8923 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay
30C8923
Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay 30C8923
TANTALUM CAPACITOR, 4.7UF, 35V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 35V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9035CYV1-ND 199D475X9035CYV1 199D475X9035CYV1 30C8923
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814540 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details