4.7µF Conformal Coated Tantalum Capacitors 35V Radial
Capacitor,4.7uF,35VD
CAP TANT 4.7UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X9035C6B1-ND | 49C6386 | 199D475X9035C6B1 |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF |