Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X9035C1V1

Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9035C1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9035C1V1-ND
Tantalum Capacitors 199D475X9035C1V1-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial

4.7µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D475X9035C1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9035C1V1
Tantalum Capacitors 199D475X9035C1V1
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay - 30C8924 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay
30C8924
Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay 30C8924
TANTALUM CAPACITOR, 4.7UF, 35V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 35V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D475X9035C1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D475X9035C1V1
Capacitors - Tantalum Capacitors 199D475X9035C1V1
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9035C1V1-ND 199D475X9035C1V1 30C8924 199D475X9035C1V1
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 35V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - 1814673 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details