Vishay Precision Group Tantalum Capacitors 199D475X9025B6V1

Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9025B6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9025B6V1-ND
Tantalum Capacitors 199D475X9025B6V1-ND
4.7µF Conformal Coated Tantalum Capacitors 25V Radial

4.7µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D475X9025B6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9025B6V1
Tantalum Capacitors 199D475X9025B6V1
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D475X9025B6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X9025B6V1
Capacitors - Tantalum Capacitors 199D475X9025B6V1
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay - 30C9327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay
30C9327
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay 30C9327
CAPACITOR TANT, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9025B6V1-ND 199D475X9025B6V1 199D475X9025B6V1 30C9327
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814713 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details