Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X9025B6B1E3

Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9025B6B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9025B6B1E3-ND
Tantalum Capacitors 199D475X9025B6B1E3-ND
4.7µF Conformal Coated Tantalum Capacitors 25V Radial

4.7µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D475X9025B6B1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X9025B6B1E3
Capacitors - Tantalum Capacitors 199D475X9025B6B1E3
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay - 15P7303 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay
15P7303
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay 15P7303
CAPACITOR TANT, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5.08mm; Operating Temperature Range:-55°C to +85°C RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5.08mm; Operating Temperature Range:-55°C to +85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 199D475X9025B6B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9025B6B1E3
Tantalum Capacitors 199D475X9025B6B1E3
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9025B6B1E3-ND 199D475X9025B6B1E3 15P7303 199D475X9025B6B1E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details