Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X9025B1V1

Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9025B1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9025B1V1-ND
Tantalum Capacitors 199D475X9025B1V1-ND
4.7µF Conformal Coated Tantalum Capacitors 25V Radial

4.7µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D475X9025B1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D475X9025B1V1
Capacitors - Tantalum Capacitors 199D475X9025B1V1
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 199D475X9025B1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9025B1V1
Tantalum Capacitors 199D475X9025B1V1
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay - 49C6377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay
49C6377
Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay 49C6377
CAPACITOR TANT, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 4.7UF, 25V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9025B1V1-ND 199D475X9025B1V1 199D475X9025B1V1 49C6377
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TDL106K020S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details