Vishay Precision Group Tantalum Capacitors 199D475X9010A1V1E3

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1219-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1219-ND
Tantalum Capacitors 718-1219-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial

4.7µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D475X9010A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9010A1V1E3
Tantalum Capacitors 199D475X9010A1V1E3
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D475X9010A1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D475X9010A1V1E3
Capacitors - Tantalum Capacitors 199D475X9010A1V1E3
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay - 99M0594 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay
99M0594
Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay 99M0594
TANTALUM CAPACITOR, 4.7UF, 10V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1219-ND 199D475X9010A1V1E3 199D475X9010A1V1E3 99M0594
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 354118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details