Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X0010A1V1E3

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X0010A1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X0010A1V1E3-ND
Tantalum Capacitors 199D475X0010A1V1E3-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial

4.7µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Capacitor Tant, 4.7Uf, 10V, Radial 20%; Capacitance Vishay - 15P7212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, Radial 20%; Capacitance Vishay
15P7212
Capacitor Tant, 4.7Uf, 10V, Radial 20%; Capacitance Vishay 15P7212
CAPACITOR TANT, 4.7UF, 10V, RADIAL 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, RADIAL 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D475X0010A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X0010A1V1E3
Tantalum Capacitors 199D475X0010A1V1E3
CAP TANT 4.7UF 20% 10V RADIAL

CAP TANT 4.7UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D475X0010A1V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X0010A1V1E3
Capacitors - Tantalum Capacitors 199D475X0010A1V1E3
CAP TANT 4.7UF 20% 10V RADIAL

CAP TANT 4.7UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X0010A1V1E3-ND 15P7212 199D475X0010A1V1E3 199D475X0010A1V1E3
Product Name Tantalum Capacitors Capacitor Tant, 4.7Uf, 10V, Radial 20%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details