0.47µF Conformal Coated Tantalum Capacitors 35V Radial
TANTALUM CAPACITOR, 0.47UF, 35V, RADIAL 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No
CAP TANT 0.47UF 10% 35V RADIAL
CAP TANT 0.47UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D474X9035A1V1-ND | 30C9324 | 199D474X9035A1V1 | 199D474X9035A1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 0.47Uf, 35V, Radial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |