39µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 39UF 10% 10V RADIAL
CAP TANT 39UF 10% 10V RADIAL
Capacitor,39uF,10VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D396X9010D1V1-ND | 199D396X9010D1V1 | 199D396X9010D1V1 | 49C6314 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,39Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 39 microF | 39 microF | 39 microF |