3.9µF Conformal Coated Tantalum Capacitors 35V Radial
199D, 3.9 F, +/-10 %, 35 V, C-Size Radial RoHS Compliant: No
CAP TANT 3.9UF 10% 35V RADIAL
CAP TANT 3.9UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D395X9035C6B1-ND | 49C6309 | 199D395X9035C6B1 | 199D395X9035C6B1 |
| Product Name | Tantalum Capacitors | 199D, 3.9 F, +/-10 %, 35 V, C-Size Radial Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF |