Vishay Intertechnology, Inc. Tantalum Capacitors 199D336X96R3C1V1E3

Description
33µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X96R3C1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X96R3C1V1E3-ND
Tantalum Capacitors 199D336X96R3C1V1E3-ND
33µF Conformal Coated Tantalum Capacitors 6.3V Radial

33µF Conformal Coated Tantalum Capacitors 6.3V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D336X96R3C1V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D336X96R3C1V1E3
Capacitors - Tantalum Capacitors 199D336X96R3C1V1E3
CAP TANT 33UF 10% 6.3V RADIAL

CAP TANT 33UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - 199D336X96R3C1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X96R3C1V1E3
Tantalum Capacitors 199D336X96R3C1V1E3
CAP TANT 33UF 10% 6.3V RADIAL

CAP TANT 33UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 6.3V Radial 10%; Capacitance Vishay - 22M4602 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 6.3V Radial 10%; Capacitance Vishay
22M4602
Tantalum Capacitor, 33Uf 6.3V Radial 10%; Capacitance Vishay 22M4602
TANTALUM CAPACITOR, 33UF 6.3V RADIAL 10%; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 6.3V RADIAL 10%; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D336X96R3C1V1E3-ND 199D336X96R3C1V1E3 199D336X96R3C1V1E3 22M4602
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 6.3V Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details