33µF Conformal Coated Tantalum Capacitors 16V Radial
CAPACITOR TANT, 33UF, 16V, RADIAL 10%; Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
CAP TANT 33UF 10% 16V RADIAL
CAP TANT 33UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X9016D1V1-ND | 49C6294 | 199D336X9016D1V1 | 199D336X9016D1V1 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 33Uf, 16V, Radial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |