Vishay Intertechnology, Inc. Tantalum Capacitors 199D336X9010D7V1E3

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X9010D7V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X9010D7V1E3-ND
Tantalum Capacitors 199D336X9010D7V1E3-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial

33µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D336X9010D7V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X9010D7V1E3
Tantalum Capacitors 199D336X9010D7V1E3
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site Datasheet
199D336X9010D7V1E3 Rohs Compliant Vishay - 15P7144 - Newark, An Avnet Company
Chicago, IL, United States
199D336X9010D7V1E3 Rohs Compliant Vishay
15P7144
199D336X9010D7V1E3 Rohs Compliant Vishay 15P7144
199D336X9010D7V1E3 ROHS COMPLIANT: YES

199D336X9010D7V1E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D336X9010D7V1E3-ND 199D336X9010D7V1E3 15P7144
Product Name Tantalum Capacitors Tantalum Capacitors 199D336X9010D7V1E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details