33µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 33UF 20% 6.3V RADIAL
Capacitor,33uF,6.3VD
CAP TANT 33UF 20% 6.3V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X06R3C1V1-ND | 199D336X06R3C1V1 | 49C6283 | 199D336X06R3C1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |