Vishay Intertechnology, Inc. Tantalum Capacitors 199D336X0035F6V1E3

Description
33µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X0035F6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X0035F6V1E3-ND
Tantalum Capacitors 199D336X0035F6V1E3-ND
33µF Conformal Coated Tantalum Capacitors 35V Radial

33µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D336X0035F6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X0035F6V1E3
Tantalum Capacitors 199D336X0035F6V1E3
CAP TANT 33UF 20% 35V RADIAL

CAP TANT 33UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay - 15P7125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay
15P7125
Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay 15P7125
CAPACITOR TANT, 33UF, 35V, RADIAL 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, RADIAL 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D336X0035F6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D336X0035F6V1E3
Capacitors - Tantalum Capacitors 199D336X0035F6V1E3
CAP TANT 33UF 20% 35V RADIAL

CAP TANT 33UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D336X0035F6V1E3-ND 199D336X0035F6V1E3 15P7125 199D336X0035F6V1E3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933820 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers