The 199D336X0010DXV1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33 µF and a voltage rating of 10 V. This solid-electrolyte capacitor is designed with a radial lead configuration and is available in various lead styles and case sizes. It offers low leakage current and low dissipation factor, making it suitable for a wide range of consumer, commercial, and industrial applications. The operating temperature range is -55 °C to +85 °C, with the possibility of derating to +125 °C. The capacitor is available in both lead (Pb)-free and tin/lead termination options, with RoHS compliance indicated by an "L" in the body marking. It is packaged in standard tape and reel formats, adhering to EIA-468 specifications, facilitating easy integration into automated assembly processes. This product is a reliable choice for engineers seeking high-performance capacitors for their projects.
33µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 33UF 20% 10V RADIAL
CAP TANT 33UF 20% 10V RADIAL
199D336X0010DXV1 ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X0010DXV1-ND | 199D336X0010DXV1 | 199D336X0010DXV1 | 15P7103 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 199D336X0010Dxv1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |