3.3µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 3.3UF 10% 35V RADIAL
Capacitor,3.3uF,35VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9035BXV1-ND | 199D335X9035BXV1 | 49C6260 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,3.3Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF |