The 199D335X9035BXB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF and a voltage rating of 35V. It is designed with a radial lead configuration and is available in both tin/lead and lead-free (100% tin) terminations. This capacitor is characterized by low leakage current and low dissipation factor, making it suitable for a variety of consumer, commercial, and industrial applications. The operating temperature range is from -55 °C to +85 °C, with the possibility of derating to +125 °C. Capacitance tolerance options include ±10% and ±20%, with ±5% available as a special order. The product is compliant with RoHS standards when marked with an "L" in the body. It is packaged in standard tape and reel formats, facilitating automated assembly processes.
3.3µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 3.3UF 10% 35V RADIAL
Capacitor,3.3uF,35VD
CAP TANT 3.3UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9035BXB1-ND | 199D335X9035BXB1 | 49C6259 | 199D335X9035BXB1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,3.3Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |