3.3µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 3.3UF 10% 25V RADIAL
CAP TANT 3.3UF 10% 25V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9025BXB1-ND | 199D335X9025BXB1 | 199D335X9025BXB1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |