3.3µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 3.3UF 10% 25V RADIAL
CAP TANT 3.3UF 10% 25V RADIAL
Capacitor,3.3uF,25VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9025B6B1-ND | 199D335X9025B6B1 | 199D335X9025B6B1 | 49C6257 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,3.3Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |