Vishay Precision Group Tantalum Capacitors 199D335X9016A1V1

Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D335X9016A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D335X9016A1V1-ND
Tantalum Capacitors 199D335X9016A1V1-ND
3.3µF Conformal Coated Tantalum Capacitors 16V Radial

3.3µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D335X9016A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D335X9016A1V1
Tantalum Capacitors 199D335X9016A1V1
CAP TANT 3.3UF 10% 16V RADIAL

CAP TANT 3.3UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D335X9016A1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D335X9016A1V1
Capacitors - Tantalum Capacitors 199D335X9016A1V1
CAP TANT 3.3UF 10% 16V RADIAL

CAP TANT 3.3UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 3.3Uf, 16V, Radial 10%; Capacitance Vishay - 30C8904 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 16V, Radial 10%; Capacitance Vishay
30C8904
Tantalum Capacitor, 3.3Uf, 16V, Radial 10%; Capacitance Vishay 30C8904
TANTALUM CAPACITOR, 3.3UF, 16V, RADIAL 10%; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

TANTALUM CAPACITOR, 3.3UF, 16V, RADIAL 10%; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D335X9016A1V1-ND 199D335X9016A1V1 199D335X9016A1V1 30C8904
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 16V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Tantalum Capacitors - 1814713 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers