3.3µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 3.3UF 5% 10V RADIAL
199D335X5010A1V1E3 ROHS COMPLIANT: YES
CAP TANT 3.3UF 5% 10V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X5010A1V1E3-ND | 199D335X5010A1V1E3 | 15P7051 | 199D335X5010A1V1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D335X5010A1V1E3 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |