0.33µF Conformal Coated Tantalum Capacitors 50V Radial
Capacitor,0.33uF,50V
CAP TANT 0.33UF 10% 50V RADIAL
CAP TANT 0.33UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D334X9050AYV1-ND | 30C9314 | 199D334X9050AYV1 | 199D334X9050AYV1 |
| Product Name | Tantalum Capacitors | Capacitor,0.33Uf,50Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |