Vishay Precision Group Tantalum Capacitors 199D276X9010D2V1

Description
27µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
27µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D276X9010D2V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D276X9010D2V1-ND
Tantalum Capacitors 199D276X9010D2V1-ND
27µF Conformal Coated Tantalum Capacitors 10V Radial

27µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
199D, 27 F, +/-10 %, 10 V, D-Size Radial Rohs Compliant Vishay - 49C6209 - Newark, An Avnet Company
Chicago, IL, United States
199D, 27 F, +/-10 %, 10 V, D-Size Radial Rohs Compliant Vishay
49C6209
199D, 27 F, +/-10 %, 10 V, D-Size Radial Rohs Compliant Vishay 49C6209
199D, 27 F, +/-10 %, 10 V, D-Size Radial RoHS Compliant: No

199D, 27 F, +/-10 %, 10 V, D-Size Radial RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D276X9010D2V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D276X9010D2V1
Capacitors - Tantalum Capacitors 199D276X9010D2V1
CAP TANT 27UF 10% 10V RADIAL

CAP TANT 27UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - 199D276X9010D2V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D276X9010D2V1
Tantalum Capacitors 199D276X9010D2V1
CAP TANT 27UF 10% 10V RADIAL

CAP TANT 27UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D276X9010D2V1-ND 49C6209 199D276X9010D2V1 199D276X9010D2V1
Product Name Tantalum Capacitors 199D, 27 F, +/-10 %, 10 V, D-Size Radial Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 27 microF 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details